Vishay Precision Group RES 6.19K OHM 1/20W 1% 0201 SMD CRCW02016K19FNED

Description
RES 6.19Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 6.19Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19K OHM 1/20W 1% 0201 SMD - CRCW02016K19FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 1/20W 1% 0201 SMD
CRCW02016K19FNED
RES 6.19K OHM 1/20W 1% 0201 SMD CRCW02016K19FNED
RES 6.19Kohm 1/20W 1% 0201 SMD

RES 6.19Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02016K19FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02016K19FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02016K19FNEDTR-ND
6.19 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

6.19 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02016K19FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02016K19FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02016K19FNEDDKR-ND
6.19 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

6.19 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02016K19FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02016K19FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02016K19FNEDCT-ND
6.19 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

6.19 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 6.19 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8644 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 6.19 Kohm, 50 Mw, 1%; Resistance Vishay
84W8644
Thick Film Resistor, 6.19 Kohm, 50 Mw, 1%; Resistance Vishay 84W8644
THICK FILM RESISTOR, 6.19 KOHM, 50 mW, 1%; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 6.19 KOHM, 50 mW, 1%; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 6K19, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3695 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K19, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3695
Res, Thick Film, 6K19, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3695
RES, THICK FILM, 6K19, 1%, 0.05W, 0201, REEL; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K19, 1%, 0.05W, 0201, REEL; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW02016K19FNED 541-CRCW02016K19FNEDTR-ND 84W8644
Product Name RES 6.19K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 6.19 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 6190 ohms 6190 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details