Vishay Precision Group RES 6.04K OHM 1/20W 1% 0201 SMD CRCW02016K04FNED

Description
RES 6.04Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 6.04Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04K OHM 1/20W 1% 0201 SMD - CRCW02016K04FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 1/20W 1% 0201 SMD
CRCW02016K04FNED
RES 6.04K OHM 1/20W 1% 0201 SMD CRCW02016K04FNED
RES 6.04Kohm 1/20W 1% 0201 SMD

RES 6.04Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02016K04FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02016K04FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02016K04FNEDTR-ND
6.04 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

6.04 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02016K04FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02016K04FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02016K04FNEDDKR-ND
6.04 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

6.04 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02016K04FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02016K04FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02016K04FNEDCT-ND
6.04 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

6.04 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 6K04, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3694 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K04, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3694
Res, Thick Film, 6K04, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3694
RES, THICK FILM, 6K04, 1%, 0.05W, 0201, REEL; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K04, 1%, 0.05W, 0201, REEL; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 6.04 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8643 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 6.04 Kohm, 50 Mw, 1%; Resistance Vishay
84W8643
Thick Film Resistor, 6.04 Kohm, 50 Mw, 1%; Resistance Vishay 84W8643
THICK FILM RESISTOR, 6.04 KOHM, 50 mW, 1%; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 6.04 KOHM, 50 mW, 1%; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW02016K04FNED 541-CRCW02016K04FNEDTR-ND 72W3694
Product Name RES 6.04K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 6K04, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 6040 ohms 6040 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2552FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details