Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/20watt 6.04Kohms 1% 100ppm CRCW02016K04FKED

Description
Thick Film Resistors - SMD 1/20watt 6.04Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 6.04Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 6.04Kohms 1% 100ppm - CRCW02016K04FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 6.04Kohms 1% 100ppm
CRCW02016K04FKED
Thick Film Resistors - SMD 1/20watt 6.04Kohms 1% 100ppm CRCW02016K04FKED
Thick Film Resistors - SMD 1/20watt 6.04Kohms 1% 100ppm

Thick Film Resistors - SMD 1/20watt 6.04Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02016K04FKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02016K04FKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02016K04FKEDDKR-ND
6.04 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

6.04 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02016K04FKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02016K04FKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02016K04FKEDCT-ND
6.04 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

6.04 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02016K04FKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02016K04FKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02016K04FKEDTR-ND
6.04 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

6.04 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW02016K04FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW02016K04FKED
Chip Resistor - Surface Mount CRCW02016K04FKED
RES SMD 6.04K OHM 1% 1/20W 0201

RES SMD 6.04K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW02016K04FKED 541-CRCW02016K04FKEDDKR-ND CRCW02016K04FKED
Product Name Thick Film Resistors - SMD 1/20watt 6.04Kohms 1% 100ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201
Resistance Range 6040 ohms 6040 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176765-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1212FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details