Vishay Precision Group Chip Resistor - Surface Mount CRCW020169R8FNED

Description
69.8 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
69.8 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020169R8FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020169R8FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020169R8FNEDTR-ND
69.8 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

69.8 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020169R8FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020169R8FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020169R8FNEDDKR-ND
69.8 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

69.8 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020169R8FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020169R8FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020169R8FNEDCT-ND
69.8 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

69.8 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 69.8 OHM 1/20W 1% 0201 SMD - CRCW020169R8FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM 1/20W 1% 0201 SMD
CRCW020169R8FNED
RES 69.8 OHM 1/20W 1% 0201 SMD CRCW020169R8FNED
RES 69.8ohm 1/20W 1% 0201 SMD

RES 69.8ohm 1/20W 1% 0201 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW020169R8FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020169R8FNED
Resistors - Chip Resistor - Surface Mount CRCW020169R8FNED
RES SMD 69.8 OHM 1% 1/20W 0201

RES SMD 69.8 OHM 1% 1/20W 0201

Supplier's Site
Res, Thick Film, 69R8, 1%, 0.05W, 0201; Resistance Vishay - 84W8692 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 69R8, 1%, 0.05W, 0201; Resistance Vishay
84W8692
Res, Thick Film, 69R8, 1%, 0.05W, 0201; Resistance Vishay 84W8692
RES, THICK FILM, 69R8, 1%, 0.05W, 0201; Resistance:69.8ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 69R8, 1%, 0.05W, 0201; Resistance:69.8ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 69R8, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3745 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 69R8, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3745
Res, Thick Film, 69R8, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3745
RES, THICK FILM, 69R8, 1%, 0.05W, 0201, REEL; Resistance:69.8ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 69R8, 1%, 0.05W, 0201, REEL; Resistance:69.8ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW020169R8FNEDTR-ND CRCW020169R8FNED CRCW020169R8FNED 84W8692 72W3745
Product Name Chip Resistor - Surface Mount RES 69.8 OHM 1/20W 1% 0201 SMD Resistors - Chip Resistor - Surface Mount Res, Thick Film, 69R8, 1%, 0.05W, 0201; Resistance Vishay Res, Thick Film, 69R8, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 69.8 ohms 69.8 ohms 69.8 ohms 69.8 ohms 69.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details