Vishay Precision Group RES 69.8K OHM 1/20W 1% 0201 SMD CRCW020169K8FNED

Description
RES 69.8Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 69.8Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8K OHM 1/20W 1% 0201 SMD - CRCW020169K8FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8K OHM 1/20W 1% 0201 SMD
CRCW020169K8FNED
RES 69.8K OHM 1/20W 1% 0201 SMD CRCW020169K8FNED
RES 69.8Kohm 1/20W 1% 0201 SMD

RES 69.8Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020169K8FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020169K8FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020169K8FNEDTR-ND
69.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

69.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020169K8FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020169K8FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020169K8FNEDDKR-ND
69.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

69.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020169K8FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020169K8FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020169K8FNEDCT-ND
69.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

69.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 69.8 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8691 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 69.8 Kohm, 50 Mw, 1%; Resistance Vishay
84W8691
Thick Film Resistor, 69.8 Kohm, 50 Mw, 1%; Resistance Vishay 84W8691
THICK FILM RESISTOR, 69.8 KOHM, 50 mW, 1%; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 69.8 KOHM, 50 mW, 1%; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 69K8, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3744 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 69K8, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3744
Res, Thick Film, 69K8, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3744
RES, THICK FILM, 69K8, 1%, 0.05W, 0201, REEL; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 69K8, 1%, 0.05W, 0201, REEL; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW020169K8FNED 541-CRCW020169K8FNEDTR-ND 84W8691
Product Name RES 69.8K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 69.8 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 69800 ohms 69800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers