Vishay Precision Group RES 698 OHM 1/20W 1% 0201 SMD CRCW0201698RFNED

Description
RES 698ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 698ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 698 OHM 1/20W 1% 0201 SMD - CRCW0201698RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698 OHM 1/20W 1% 0201 SMD
CRCW0201698RFNED
RES 698 OHM 1/20W 1% 0201 SMD CRCW0201698RFNED
RES 698ohm 1/20W 1% 0201 SMD

RES 698ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201698RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201698RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201698RFNEDTR-ND
698 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

698 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201698RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201698RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201698RFNEDCT-ND
698 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

698 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201698RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201698RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201698RFNEDDKR-ND
698 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

698 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 698R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3747 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 698R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3747
Res, Thick Film, 698R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3747
RES, THICK FILM, 698R, 1%, 0.05W, 0201, REEL; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 698R, 1%, 0.05W, 0201, REEL; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 698 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8694 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 698 Ohm, 50 Mw, 1%; Resistance Vishay
84W8694
Thick Film Resistor, 698 Ohm, 50 Mw, 1%; Resistance Vishay 84W8694
THICK FILM RESISTOR, 698 OHM, 50 mW, 1%; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 698 OHM, 50 mW, 1%; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0201698RFNED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0201698RFNED
Resistors - Chip Resistor - Surface Mount CRCW0201698RFNED
RES SMD 698 OHM 1% 1/20W 0201

RES SMD 698 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0201698RFNED 541-CRCW0201698RFNEDTR-ND 72W3747 84W8694 CRCW0201698RFNED
Product Name RES 698 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 698R, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 698 Ohm, 50 Mw, 1%; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 698 ohms 698 ohms 698 ohms 698 ohms 698 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details