Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0201698RFKED

Description
RES SMD 698 OHM 1% 1/20W 0201
Request a Quote Datasheet
Description
RES SMD 698 OHM 1% 1/20W 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201698RFKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201698RFKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201698RFKEDCT-ND
RES SMD 698 OHM 1% 1/20W 0201

RES SMD 698 OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201698RFKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201698RFKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201698RFKEDDKR-ND
RES SMD 698 OHM 1% 1/20W 0201

RES SMD 698 OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201698RFKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201698RFKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201698RFKEDTR-ND
698 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

698 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 698 OHM 1/20W 1% 0201 SMD - CRCW0201698RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698 OHM 1/20W 1% 0201 SMD
CRCW0201698RFKED
RES 698 OHM 1/20W 1% 0201 SMD CRCW0201698RFKED
RES 698ohm 1/20W 1% 0201 SMD

RES 698ohm 1/20W 1% 0201 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0201698RFKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201698RFKED
Resistors - Chip Resistor - Surface Mount CRCW0201698RFKED
RES SMD 698 OHM 1% 1/20W 0201

RES SMD 698 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0201698RFKEDCT-ND CRCW0201698RFKED CRCW0201698RFKED
Product Name Chip Resistor - Surface Mount RES 698 OHM 1/20W 1% 0201 SMD Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0603; 0201 (0603 Metric)
Resistance Range 698 ohms 698 ohms 698 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details