Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/20watt 698Kohms 1% 100ppm CRCW0201698KFKED

Description
Thick Film Resistors - SMD 1/20watt 698Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 698Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 698Kohms 1% 100ppm - CRCW0201698KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 698Kohms 1% 100ppm
CRCW0201698KFKED
Thick Film Resistors - SMD 1/20watt 698Kohms 1% 100ppm CRCW0201698KFKED
Thick Film Resistors - SMD 1/20watt 698Kohms 1% 100ppm

Thick Film Resistors - SMD 1/20watt 698Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW0201698KFKED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0201698KFKED-ND
Chip Resistor - Surface Mount CRCW0201698KFKED-ND
698 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

698 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0201698KFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0201698KFKED
Chip Resistor - Surface Mount CRCW0201698KFKED
RES SMD 698K OHM 1% 1/20W 0201

RES SMD 698K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW0201698KFKED CRCW0201698KFKED-ND CRCW0201698KFKED
Product Name Thick Film Resistors - SMD 1/20watt 698Kohms 1% 100ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201
Resistance Range 698000 ohms 698000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers