Vishay Precision Group Chip Resistor - Surface Mount CRCW020168R0FNED

Description
68 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
68 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020168R0FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020168R0FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020168R0FNEDTR-ND
68 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

68 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020168R0FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020168R0FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020168R0FNEDDKR-ND
68 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

68 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020168R0FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020168R0FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020168R0FNEDCT-ND
68 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

68 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 68.0 OHM 1/20W 1% 0201 SMD - CRCW020168R0FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.0 OHM 1/20W 1% 0201 SMD
CRCW020168R0FNED
RES 68.0 OHM 1/20W 1% 0201 SMD CRCW020168R0FNED
RES 68.0ohm 1/20W 1% 0201 SMD

RES 68.0ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW020168R0FNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW020168R0FNED
Chip Resistor - Surface Mount CRCW020168R0FNED
RES SMD 68 OHM 1% 1/20W 0201

RES SMD 68 OHM 1% 1/20W 0201

Supplier's Site Datasheet
Res, Thick Film, 68R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3738 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3738
Res, Thick Film, 68R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3738
RES, THICK FILM, 68R, 1%, 0.05W, 0201, REEL; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 68R, 1%, 0.05W, 0201, REEL; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 68 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8685 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 68 Ohm, 50 Mw, 1%; Resistance Vishay
84W8685
Thick Film Resistor, 68 Ohm, 50 Mw, 1%; Resistance Vishay 84W8685
THICK FILM RESISTOR, 68 OHM, 50 mW, 1%; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 68 OHM, 50 mW, 1%; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-CRCW020168R0FNEDTR-ND CRCW020168R0FNED CRCW020168R0FNED 72W3738 84W8685
Product Name Chip Resistor - Surface Mount RES 68.0 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 68R, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 68 Ohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 68 ohms 68 ohms 68 ohms 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567769P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details