Vishay Intertechnology, Inc. RES 68.0 OHM 1/20W 1% 0201 SMD CRCW020168R0FKED

Description
RES 68.0ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 68.0ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.0 OHM 1/20W 1% 0201 SMD - CRCW020168R0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.0 OHM 1/20W 1% 0201 SMD
CRCW020168R0FKED
RES 68.0 OHM 1/20W 1% 0201 SMD CRCW020168R0FKED
RES 68.0ohm 1/20W 1% 0201 SMD

RES 68.0ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-68.0AABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.0AABTR-ND
Chip Resistor - Surface Mount 541-68.0AABTR-ND
68 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

68 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68.0AABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.0AABCT-ND
Chip Resistor - Surface Mount 541-68.0AABCT-ND
68 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

68 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68.0AABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.0AABDKR-ND
Chip Resistor - Surface Mount 541-68.0AABDKR-ND
68 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

68 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW020168R0FKED 541-68.0AABTR-ND
Product Name RES 68.0 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201
Resistance Range 68 ohms 68 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers