Vishay Intertechnology, Inc. RES 68K OHM 1/20W 5% 0201 SMD CRCW020168K0JNED

Description
RES 68Kohm 1/20W 5% 0201 SMD
Request a Quote Datasheet
Description
RES 68Kohm 1/20W 5% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68K OHM 1/20W 5% 0201 SMD - CRCW020168K0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68K OHM 1/20W 5% 0201 SMD
CRCW020168K0JNED
RES 68K OHM 1/20W 5% 0201 SMD CRCW020168K0JNED
RES 68Kohm 1/20W 5% 0201 SMD

RES 68Kohm 1/20W 5% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-68KAGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68KAGDKR-ND
Chip Resistor - Surface Mount 541-68KAGDKR-ND
68 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

68 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68KAGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68KAGTR-ND
Chip Resistor - Surface Mount 541-68KAGTR-ND
68 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

68 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68KAGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68KAGCT-ND
Chip Resistor - Surface Mount 541-68KAGCT-ND
68 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

68 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW020168K0JNED 541-68KAGDKR-ND
Product Name RES 68K OHM 1/20W 5% 0201 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201
Resistance Range 68000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers