Vishay Precision Group Chip Resistor - Surface Mount CRCW0201681RFNED

Description
681 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
681 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201681RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201681RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201681RFNEDTR-ND
681 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

681 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201681RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201681RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201681RFNEDCT-ND
681 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

681 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 681 OHM 1/20W 1% 0201 SMD - CRCW0201681RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 1/20W 1% 0201 SMD
CRCW0201681RFNED
RES 681 OHM 1/20W 1% 0201 SMD CRCW0201681RFNED
RES 681ohm 1/20W 1% 0201 SMD

RES 681ohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 681R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3743 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 681R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3743
Res, Thick Film, 681R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3743
RES, THICK FILM, 681R, 1%, 0.05W, 0201, REEL; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 681R, 1%, 0.05W, 0201, REEL; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 681 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8690 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 681 Ohm, 50 Mw, 1%; Resistance Vishay
84W8690
Thick Film Resistor, 681 Ohm, 50 Mw, 1%; Resistance Vishay 84W8690
THICK FILM RESISTOR, 681 OHM, 50 mW, 1%; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 681 OHM, 50 mW, 1%; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW0201681RFNEDTR-ND CRCW0201681RFNED 72W3743 84W8690
Product Name Chip Resistor - Surface Mount RES 681 OHM 1/20W 1% 0201 SMD Res, Thick Film, 681R, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 681 Ohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 681 ohms 681 ohms 681 ohms 681 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9900 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details