Vishay Precision Group RES 680K OHM 1/20W 1% 0201 SMD CRCW0201680KFNED

Description
RES 680Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 680Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680K OHM 1/20W 1% 0201 SMD - CRCW0201680KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680K OHM 1/20W 1% 0201 SMD
CRCW0201680KFNED
RES 680K OHM 1/20W 1% 0201 SMD CRCW0201680KFNED
RES 680Kohm 1/20W 1% 0201 SMD

RES 680Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201680KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201680KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201680KFNEDTR-ND
680 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

680 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201680KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201680KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201680KFNEDDKR-ND
680 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

680 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201680KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201680KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201680KFNEDCT-ND
680 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

680 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 680K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3740 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3740
Res, Thick Film, 680K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3740
RES, THICK FILM, 680K, 1%, 0.05W, 0201, REEL; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 680K, 1%, 0.05W, 0201, REEL; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 680 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8837 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 680 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8837
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 680 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8837
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 680 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 680 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 680 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8687 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 680 Kohm, 50 Mw, 1%; Resistance Vishay
84W8687
Thick Film Resistor, 680 Kohm, 50 Mw, 1%; Resistance Vishay 84W8687
THICK FILM RESISTOR, 680 KOHM, 50 mW, 1%; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 680 KOHM, 50 mW, 1%; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0201680KFNED 541-CRCW0201680KFNEDTR-ND 72W3740 26W8837 84W8687
Product Name RES 680K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 680K, 1%, 0.05W, 0201, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 680 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Thick Film Resistor, 680 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric]
Resistance Range 680000 ohms 680000 ohms 680000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2567507 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details