Vishay Precision Group Chip Resistor - Surface Mount CRCW020166R5FNED

Description
66.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
66.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020166R5FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020166R5FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020166R5FNEDTR-ND
66.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

66.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020166R5FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020166R5FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020166R5FNEDCT-ND
66.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

66.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020166R5FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020166R5FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020166R5FNEDDKR-ND
66.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

66.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 66.5 OHM 1/20W 1% 0201 SMD - CRCW020166R5FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5 OHM 1/20W 1% 0201 SMD
CRCW020166R5FNED
RES 66.5 OHM 1/20W 1% 0201 SMD CRCW020166R5FNED
RES 66.5ohm 1/20W 1% 0201 SMD

RES 66.5ohm 1/20W 1% 0201 SMD

Supplier's Site
Thick Film Resistor, 66.5 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8680 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 66.5 Ohm, 50 Mw, 1%; Resistance Vishay
84W8680
Thick Film Resistor, 66.5 Ohm, 50 Mw, 1%; Resistance Vishay 84W8680
THICK FILM RESISTOR, 66.5 OHM, 50 mW, 1%; Resistance:66.5ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 66.5 OHM, 50 mW, 1%; Resistance:66.5ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 66R5, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3733 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 66R5, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3733
Res, Thick Film, 66R5, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3733
RES, THICK FILM, 66R5, 1%, 0.05W, 0201, REEL; Resistance:66.5ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 66R5, 1%, 0.05W, 0201, REEL; Resistance:66.5ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW020166R5FNEDTR-ND CRCW020166R5FNED 84W8680 72W3733
Product Name Chip Resistor - Surface Mount RES 66.5 OHM 1/20W 1% 0201 SMD Thick Film Resistor, 66.5 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 66R5, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 66.5 ohms 66.5 ohms 66.5 ohms 66.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers