Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/20watt 66.5ohms 1% 100ppm CRCW020166R5FKED

Description
Thick Film Resistors - SMD 1/20watt 66.5ohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 66.5ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 66.5ohms 1% 100ppm - CRCW020166R5FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 66.5ohms 1% 100ppm
CRCW020166R5FKED
Thick Film Resistors - SMD 1/20watt 66.5ohms 1% 100ppm CRCW020166R5FKED
Thick Film Resistors - SMD 1/20watt 66.5ohms 1% 100ppm

Thick Film Resistors - SMD 1/20watt 66.5ohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW020166R5FKED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW020166R5FKED-ND
Chip Resistor - Surface Mount CRCW020166R5FKED-ND
66.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

66.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW020166R5FKED CRCW020166R5FKED-ND
Product Name Thick Film Resistors - SMD 1/20watt 66.5ohms 1% 100ppm Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201
Resistance Range 66.5 ohms 66.5 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details