Vishay Precision Group RES 66.5K OHM 1/20W 1% 0201 SMD CRCW020166K5FNED

Description
RES 66.5Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 66.5Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5K OHM 1/20W 1% 0201 SMD - CRCW020166K5FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5K OHM 1/20W 1% 0201 SMD
CRCW020166K5FNED
RES 66.5K OHM 1/20W 1% 0201 SMD CRCW020166K5FNED
RES 66.5Kohm 1/20W 1% 0201 SMD

RES 66.5Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020166K5FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020166K5FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020166K5FNEDTR-ND
66.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

66.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020166K5FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020166K5FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020166K5FNEDCT-ND
66.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

66.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020166K5FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020166K5FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020166K5FNEDDKR-ND
66.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

66.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 66.5 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8679 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 66.5 Kohm, 50 Mw, 1%; Resistance Vishay
84W8679
Thick Film Resistor, 66.5 Kohm, 50 Mw, 1%; Resistance Vishay 84W8679
THICK FILM RESISTOR, 66.5 KOHM, 50 mW, 1%; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 66.5 KOHM, 50 mW, 1%; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 66K5, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3732 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 66K5, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3732
Res, Thick Film, 66K5, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3732
RES, THICK FILM, 66K5, 1%, 0.05W, 0201, REEL; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 66K5, 1%, 0.05W, 0201, REEL; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW020166K5FNED 541-CRCW020166K5FNEDTR-ND 84W8679
Product Name RES 66.5K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 66.5 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 66500 ohms 66500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573195 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 330 ohms
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3743FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details