Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0201665KFNED

Description
665 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
665 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201665KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201665KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201665KFNEDTR-ND
665 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

665 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201665KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201665KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201665KFNEDCT-ND
665 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

665 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201665KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201665KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201665KFNEDDKR-ND
665 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

665 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 665K OHM 1/20W 1% 0201 SMD - CRCW0201665KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665K OHM 1/20W 1% 0201 SMD
CRCW0201665KFNED
RES 665K OHM 1/20W 1% 0201 SMD CRCW0201665KFNED
RES 665Kohm 1/20W 1% 0201 SMD

RES 665Kohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 665K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3734 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 665K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3734
Res, Thick Film, 665K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3734
RES, THICK FILM, 665K, 1%, 0.05W, 0201, REEL; Resistance:665kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 665K, 1%, 0.05W, 0201, REEL; Resistance:665kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 665 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8681 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 665 Kohm, 50 Mw, 1%; Resistance Vishay
84W8681
Thick Film Resistor, 665 Kohm, 50 Mw, 1%; Resistance Vishay 84W8681
THICK FILM RESISTOR, 665 KOHM, 50 mW, 1%; Resistance:665kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 665 KOHM, 50 mW, 1%; Resistance:665kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW0201665KFNEDTR-ND CRCW0201665KFNED 72W3734 84W8681
Product Name Chip Resistor - Surface Mount RES 665K OHM 1/20W 1% 0201 SMD Res, Thick Film, 665K, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 665 Kohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567735P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details