Vishay Precision Group RES 64.9 OHM 1/20W 1% 0201 SMD CRCW020164R9FNED

Description
RES 64.9ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 64.9ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9 OHM 1/20W 1% 0201 SMD - CRCW020164R9FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 1/20W 1% 0201 SMD
CRCW020164R9FNED
RES 64.9 OHM 1/20W 1% 0201 SMD CRCW020164R9FNED
RES 64.9ohm 1/20W 1% 0201 SMD

RES 64.9ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020164R9FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020164R9FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020164R9FNEDTR-ND
64.9 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

64.9 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020164R9FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020164R9FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020164R9FNEDCT-ND
64.9 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

64.9 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020164R9FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020164R9FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020164R9FNEDDKR-ND
64.9 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

64.9 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 64R9, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3729 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 64R9, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3729
Res, Thick Film, 64R9, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3729
RES, THICK FILM, 64R9, 1%, 0.05W, 0201, REEL; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 64R9, 1%, 0.05W, 0201, REEL; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 64.9 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8678 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 64.9 Ohm, 50 Mw, 1%; Resistance Vishay
84W8678
Thick Film Resistor, 64.9 Ohm, 50 Mw, 1%; Resistance Vishay 84W8678
THICK FILM RESISTOR, 64.9 OHM, 50 mW, 1%; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 64.9 OHM, 50 mW, 1%; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW020164R9FNED 541-CRCW020164R9FNEDTR-ND 72W3729 84W8678
Product Name RES 64.9 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 64R9, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 64.9 Ohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 64.9 ohms 64.9 ohms 64.9 ohms 64.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details