Vishay Precision Group Chip Resistor - Surface Mount CRCW020164K9FNED

Description
64.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
64.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020164K9FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020164K9FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020164K9FNEDTR-ND
64.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

64.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020164K9FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020164K9FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020164K9FNEDCT-ND
64.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

64.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020164K9FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020164K9FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020164K9FNEDDKR-ND
64.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

64.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 64.9K OHM 1/20W 1% 0201 SMD - CRCW020164K9FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9K OHM 1/20W 1% 0201 SMD
CRCW020164K9FNED
RES 64.9K OHM 1/20W 1% 0201 SMD CRCW020164K9FNED
RES 64.9Kohm 1/20W 1% 0201 SMD

RES 64.9Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW020164K9FNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW020164K9FNED
Chip Resistor - Surface Mount CRCW020164K9FNED
RES SMD 64.9K OHM 1% 1/20W 0201

RES SMD 64.9K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Res, Thick Film, 64K9, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3728 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 64K9, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3728
Res, Thick Film, 64K9, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3728
RES, THICK FILM, 64K9, 1%, 0.05W, 0201, REEL; Resistance:64.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 64K9, 1%, 0.05W, 0201, REEL; Resistance:64.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 64.9 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8677 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 64.9 Kohm, 50 Mw, 1%; Resistance Vishay
84W8677
Thick Film Resistor, 64.9 Kohm, 50 Mw, 1%; Resistance Vishay 84W8677
THICK FILM RESISTOR, 64.9 KOHM, 50 mW, 1%; Resistance:64.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 64.9 KOHM, 50 mW, 1%; Resistance:64.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW020164K9FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020164K9FNED
Resistors - Chip Resistor - Surface Mount CRCW020164K9FNED
RES SMD 64.9K OHM 1% 1/20W 0201

RES SMD 64.9K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-CRCW020164K9FNEDTR-ND CRCW020164K9FNED CRCW020164K9FNED 72W3728 CRCW020164K9FNED
Product Name Chip Resistor - Surface Mount RES 64.9K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 64K9, 1%, 0.05W, 0201, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176754-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 422 ohms
View Details
2 suppliers
Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2492FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details