Vishay Precision Group Chip Resistor - Surface Mount CRCW020164K9FKED

Description
64.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
64.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-64.9KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-64.9KAABCT-ND
Chip Resistor - Surface Mount 541-64.9KAABCT-ND
64.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

64.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-64.9KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-64.9KAABDKR-ND
Chip Resistor - Surface Mount 541-64.9KAABDKR-ND
64.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

64.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-64.9KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-64.9KAABTR-ND
Chip Resistor - Surface Mount 541-64.9KAABTR-ND
64.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

64.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 64.9K OHM 1/20W 1% 0201 SMD - CRCW020164K9FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9K OHM 1/20W 1% 0201 SMD
CRCW020164K9FKED
RES 64.9K OHM 1/20W 1% 0201 SMD CRCW020164K9FKED
RES 64.9Kohm 1/20W 1% 0201 SMD

RES 64.9Kohm 1/20W 1% 0201 SMD

Supplier's Site
Crcw0201 100 64K9 1% Et7 E3 Rohs Compliant Vishay - 01X2074 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 100 64K9 1% Et7 E3 Rohs Compliant Vishay
01X2074
Crcw0201 100 64K9 1% Et7 E3 Rohs Compliant Vishay 01X2074
CRCW0201 100 64K9 1% ET7 e3 RoHS Compliant: Yes

CRCW0201 100 64K9 1% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-64.9KAABCT-ND CRCW020164K9FKED 01X2074
Product Name Chip Resistor - Surface Mount RES 64.9K OHM 1/20W 1% 0201 SMD Crcw0201 100 64K9 1% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567483 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details