Vishay Precision Group Chip Resistor - Surface Mount CRCW0201649RFNED

Description
649 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
649 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201649RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201649RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201649RFNEDTR-ND
649 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

649 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201649RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201649RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201649RFNEDDKR-ND
649 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

649 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201649RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201649RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201649RFNEDCT-ND
649 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

649 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 649 OHM 1/20W 1% 0201 SMD - CRCW0201649RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 1/20W 1% 0201 SMD
CRCW0201649RFNED
RES 649 OHM 1/20W 1% 0201 SMD CRCW0201649RFNED
RES 649ohm 1/20W 1% 0201 SMD

RES 649ohm 1/20W 1% 0201 SMD

Supplier's Site
Thick Film Resistor, 649 Ohm, 50 Mw, 1%; Resistance Vishay - 60R6927 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 649 Ohm, 50 Mw, 1%; Resistance Vishay
60R6927
Thick Film Resistor, 649 Ohm, 50 Mw, 1%; Resistance Vishay 60R6927
THICK FILM RESISTOR, 649 OHM, 50 mW, 1%; Resistance:649ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 649 OHM, 50 mW, 1%; Resistance:649ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 649R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3731 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 649R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3731
Res, Thick Film, 649R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3731
RES, THICK FILM, 649R, 1%, 0.05W, 0201, REEL; Resistance:649ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 649R, 1%, 0.05W, 0201, REEL; Resistance:649ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW0201649RFNEDTR-ND CRCW0201649RFNED 60R6927 72W3731
Product Name Chip Resistor - Surface Mount RES 649 OHM 1/20W 1% 0201 SMD Thick Film Resistor, 649 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 649R, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 649 ohms 649 ohms 649 ohms 649 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details