Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/20watt 63.4Kohms 1% 100ppm CRCW020163K4FKED

Description
Thick Film Resistors - SMD 1/20watt 63.4Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 63.4Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 63.4Kohms 1% 100ppm - CRCW020163K4FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 63.4Kohms 1% 100ppm
CRCW020163K4FKED
Thick Film Resistors - SMD 1/20watt 63.4Kohms 1% 100ppm CRCW020163K4FKED
Thick Film Resistors - SMD 1/20watt 63.4Kohms 1% 100ppm

Thick Film Resistors - SMD 1/20watt 63.4Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020163K4FKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020163K4FKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020163K4FKEDTR-ND
63.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

63.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020163K4FKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020163K4FKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020163K4FKEDDKR-ND
RES SMD 63.4K OHM 1% 1/20W 0201

RES SMD 63.4K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020163K4FKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020163K4FKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020163K4FKEDCT-ND
RES SMD 63.4K OHM 1% 1/20W 0201

RES SMD 63.4K OHM 1% 1/20W 0201

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW020163K4FKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020163K4FKED
Resistors - Chip Resistor - Surface Mount CRCW020163K4FKED
RES SMD 63.4K OHM 1% 1/20W 0201

RES SMD 63.4K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW020163K4FKED 541-CRCW020163K4FKEDTR-ND CRCW020163K4FKED
Product Name Thick Film Resistors - SMD 1/20watt 63.4Kohms 1% 100ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 0201; 0603; 0201 (0603 Metric)
Resistance Range 63400 ohms 63400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 3-2176073-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
4 suppliers