Vishay Precision Group Chip Resistor - Surface Mount CRCW0201634RFNED

Description
634 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
634 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201634RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201634RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201634RFNEDTR-ND
634 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

634 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201634RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201634RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201634RFNEDCT-ND
634 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

634 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201634RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201634RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201634RFNEDDKR-ND
634 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

634 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 634 OHM 1/20W 1% 0201 SMD - CRCW0201634RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634 OHM 1/20W 1% 0201 SMD
CRCW0201634RFNED
RES 634 OHM 1/20W 1% 0201 SMD CRCW0201634RFNED
RES 634ohm 1/20W 1% 0201 SMD

RES 634ohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 634R, 1%, 0.05W, 0201; Resistance Vishay - 84W8676 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 634R, 1%, 0.05W, 0201; Resistance Vishay
84W8676
Res, Thick Film, 634R, 1%, 0.05W, 0201; Resistance Vishay 84W8676
RES, THICK FILM, 634R, 1%, 0.05W, 0201; Resistance:634ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 634R, 1%, 0.05W, 0201; Resistance:634ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 634R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3727 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 634R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3727
Res, Thick Film, 634R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3727
RES, THICK FILM, 634R, 1%, 0.05W, 0201, REEL; Resistance:634ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 634R, 1%, 0.05W, 0201, REEL; Resistance:634ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW0201634RFNEDTR-ND CRCW0201634RFNED 84W8676 72W3727
Product Name Chip Resistor - Surface Mount RES 634 OHM 1/20W 1% 0201 SMD Res, Thick Film, 634R, 1%, 0.05W, 0201; Resistance Vishay Res, Thick Film, 634R, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 634 ohms 634 ohms 634 ohms 634 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2567793 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details