Vishay Precision Group RES 634K OHM 1/20W 1% 0201 SMD CRCW0201634KFNED

Description
RES 634Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 634Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 634K OHM 1/20W 1% 0201 SMD - CRCW0201634KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634K OHM 1/20W 1% 0201 SMD
CRCW0201634KFNED
RES 634K OHM 1/20W 1% 0201 SMD CRCW0201634KFNED
RES 634Kohm 1/20W 1% 0201 SMD

RES 634Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201634KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201634KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201634KFNEDTR-ND
634 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

634 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201634KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201634KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201634KFNEDCT-ND
634 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

634 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201634KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201634KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201634KFNEDDKR-ND
634 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

634 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0201634KFNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201634KFNED
Resistors - Chip Resistor - Surface Mount CRCW0201634KFNED
RES SMD 634K OHM 1% 1/20W 0201

RES SMD 634K OHM 1% 1/20W 0201

Supplier's Site
Res, Thick Film, 634K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3726 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 634K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3726
Res, Thick Film, 634K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3726
RES, THICK FILM, 634K, 1%, 0.05W, 0201, REEL; Resistance:634kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 634K, 1%, 0.05W, 0201, REEL; Resistance:634kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 634 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8675 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 634 Kohm, 50 Mw, 1%; Resistance Vishay
84W8675
Thick Film Resistor, 634 Kohm, 50 Mw, 1%; Resistance Vishay 84W8675
THICK FILM RESISTOR, 634 KOHM, 50 mW, 1%; Resistance:634kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 634 KOHM, 50 mW, 1%; Resistance:634kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0201634KFNED 541-CRCW0201634KFNEDTR-ND CRCW0201634KFNED 72W3726 84W8675
Product Name RES 634K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 634K, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 634 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 634000 ohms 634000 ohms 634000 ohms 634000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176089-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details