Vishay Intertechnology, Inc. RES 62 OHM 1/20W 5% 0201 SMD CRCW020162R0JNED

Description
RES 62ohm 1/20W 5% 0201 SMD
Request a Quote Datasheet
Description
RES 62ohm 1/20W 5% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62 OHM 1/20W 5% 0201 SMD - CRCW020162R0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62 OHM 1/20W 5% 0201 SMD
CRCW020162R0JNED
RES 62 OHM 1/20W 5% 0201 SMD CRCW020162R0JNED
RES 62ohm 1/20W 5% 0201 SMD

RES 62ohm 1/20W 5% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020162R0JNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020162R0JNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020162R0JNEDTR-ND
62 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

62 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020162R0JNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020162R0JNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020162R0JNEDCT-ND
62 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

62 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW020162R0JNED 541-CRCW020162R0JNEDTR-ND
Product Name RES 62 OHM 1/20W 5% 0201 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201
Resistance Range 62 ohms 62 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers