Vishay Precision Group RES 62.0K OHM 1/20W 1% 0201 SMD CRCW020162K0FNED

Description
RES 62.0Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 62.0Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62.0K OHM 1/20W 1% 0201 SMD - CRCW020162K0FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.0K OHM 1/20W 1% 0201 SMD
CRCW020162K0FNED
RES 62.0K OHM 1/20W 1% 0201 SMD CRCW020162K0FNED
RES 62.0Kohm 1/20W 1% 0201 SMD

RES 62.0Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020162K0FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020162K0FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020162K0FNEDTR-ND
62 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

62 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020162K0FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020162K0FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020162K0FNEDCT-ND
62 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

62 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020162K0FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020162K0FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020162K0FNEDDKR-ND
62 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

62 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 62K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3720 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 62K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3720
Res, Thick Film, 62K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3720
RES, THICK FILM, 62K, 1%, 0.05W, 0201, REEL; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 62K, 1%, 0.05W, 0201, REEL; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 62 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8669 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 62 Kohm, 50 Mw, 1%; Resistance Vishay
84W8669
Thick Film Resistor, 62 Kohm, 50 Mw, 1%; Resistance Vishay 84W8669
THICK FILM RESISTOR, 62 KOHM, 50 mW, 1%; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 62 KOHM, 50 mW, 1%; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 62 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 24W1779 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 62 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
24W1779
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 62 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 24W1779
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 62 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 62 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW020162K0FNED 541-CRCW020162K0FNEDTR-ND 72W3720 84W8669 24W1779
Product Name RES 62.0K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 62K, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 62 Kohm, 50 Mw, 1%; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 62 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 62000 ohms 62000 ohms 62000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573133 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1 ohms
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers