Vishay Intertechnology, Inc. RES 620K OHM 1/20W 5% 0201 SMD CRCW0201620KJNED

Description
RES 620Kohm 1/20W 5% 0201 SMD
Request a Quote Datasheet
Description
RES 620Kohm 1/20W 5% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 620K OHM 1/20W 5% 0201 SMD - CRCW0201620KJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620K OHM 1/20W 5% 0201 SMD
CRCW0201620KJNED
RES 620K OHM 1/20W 5% 0201 SMD CRCW0201620KJNED
RES 620Kohm 1/20W 5% 0201 SMD

RES 620Kohm 1/20W 5% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0201620KJNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0201620KJNED-ND
Chip Resistor - Surface Mount CRCW0201620KJNED-ND
620 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

620 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Crcw0201 200 620K 5% Et7 E3 Rohs Compliant Vishay - 48P7385 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 200 620K 5% Et7 E3 Rohs Compliant Vishay
48P7385
Crcw0201 200 620K 5% Et7 E3 Rohs Compliant Vishay 48P7385
CRCW0201 200 620K 5% ET7 e3 RoHS Compliant: Yes

CRCW0201 200 620K 5% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0201620KJNED CRCW0201620KJNED-ND 48P7385
Product Name RES 620K OHM 1/20W 5% 0201 SMD Chip Resistor - Surface Mount Crcw0201 200 620K 5% Et7 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201
Resistance Range 620000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3833FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers