Vishay Precision Group RES 61.9K OHM 1/20W 1% 0201 SMD CRCW020161K9FNED

Description
RES 61.9Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 61.9Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9K OHM 1/20W 1% 0201 SMD - CRCW020161K9FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9K OHM 1/20W 1% 0201 SMD
CRCW020161K9FNED
RES 61.9K OHM 1/20W 1% 0201 SMD CRCW020161K9FNED
RES 61.9Kohm 1/20W 1% 0201 SMD

RES 61.9Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020161K9FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020161K9FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020161K9FNEDTR-ND
61.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

61.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020161K9FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020161K9FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020161K9FNEDCT-ND
61.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

61.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020161K9FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020161K9FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020161K9FNEDDKR-ND
61.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

61.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 61K9, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3716 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 61K9, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3716
Res, Thick Film, 61K9, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3716
RES, THICK FILM, 61K9, 1%, 0.05W, 0201, REEL; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 61K9, 1%, 0.05W, 0201, REEL; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 61.9 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8665 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 61.9 Kohm, 50 Mw, 1%; Resistance Vishay
84W8665
Thick Film Resistor, 61.9 Kohm, 50 Mw, 1%; Resistance Vishay 84W8665
THICK FILM RESISTOR, 61.9 KOHM, 50 mW, 1%; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 61.9 KOHM, 50 mW, 1%; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW020161K9FNED 541-CRCW020161K9FNEDTR-ND 72W3716
Product Name RES 61.9K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 61K9, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 61900 ohms 61900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers