Vishay Intertechnology, Inc. RES 619 OHM 1/20W 1% 0201 SMD CRCW0201619RFKED

Description
RES 619ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 619ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM 1/20W 1% 0201 SMD - CRCW0201619RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 1/20W 1% 0201 SMD
CRCW0201619RFKED
RES 619 OHM 1/20W 1% 0201 SMD CRCW0201619RFKED
RES 619ohm 1/20W 1% 0201 SMD

RES 619ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201619RFKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201619RFKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201619RFKEDTR-ND
619 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

619 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201619RFKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201619RFKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201619RFKEDCT-ND
RES SMD 619 OHM 1% 1/20W 0201

RES SMD 619 OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201619RFKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201619RFKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201619RFKEDDKR-ND
RES SMD 619 OHM 1% 1/20W 0201

RES SMD 619 OHM 1% 1/20W 0201

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0201619RFKED 541-CRCW0201619RFKEDTR-ND
Product Name RES 619 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201
Resistance Range 619 ohms 619 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers