Vishay Precision Group Chip Resistor - Surface Mount CRCW020160R4FNED

Description
60.4 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
60.4 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020160R4FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020160R4FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020160R4FNEDTR-ND
60.4 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

60.4 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020160R4FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020160R4FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020160R4FNEDCT-ND
60.4 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

60.4 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020160R4FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020160R4FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020160R4FNEDDKR-ND
60.4 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

60.4 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 60.4 OHM 1/20W 1% 0201 SMD - CRCW020160R4FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 1/20W 1% 0201 SMD
CRCW020160R4FNED
RES 60.4 OHM 1/20W 1% 0201 SMD CRCW020160R4FNED
RES 60.4ohm 1/20W 1% 0201 SMD

RES 60.4ohm 1/20W 1% 0201 SMD

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 60.4 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8810 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 60.4 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8810
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 60.4 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8810
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 60.4 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 60.4 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 60R4, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3713 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 60R4, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3713
Res, Thick Film, 60R4, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3713
RES, THICK FILM, 60R4, 1%, 0.05W, 0201, REEL; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 60R4, 1%, 0.05W, 0201, REEL; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 60.4 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8662 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 60.4 Ohm, 50 Mw, 1%; Resistance Vishay
84W8662
Thick Film Resistor, 60.4 Ohm, 50 Mw, 1%; Resistance Vishay 84W8662
THICK FILM RESISTOR, 60.4 OHM, 50 mW, 1%; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 60.4 OHM, 50 mW, 1%; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW020160R4FNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW020160R4FNED
Chip Resistor - Surface Mount CRCW020160R4FNED
RES SMD 60.4 OHM 1% 1/20W 0201

RES SMD 60.4 OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-CRCW020160R4FNEDTR-ND CRCW020160R4FNED 26W8810 72W3713 84W8662 CRCW020160R4FNED
Product Name Chip Resistor - Surface Mount RES 60.4 OHM 1/20W 1% 0201 SMD Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 60.4 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Res, Thick Film, 60R4, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 60.4 Ohm, 50 Mw, 1%; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms 60.4 ohms 60.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD515GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details