Vishay Intertechnology, Inc. RES 60.4 OHM 1/20W 1% 0201 SMD CRCW020160R4FKED

Description
RES 60.4ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 60.4ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4 OHM 1/20W 1% 0201 SMD - CRCW020160R4FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 1/20W 1% 0201 SMD
CRCW020160R4FKED
RES 60.4 OHM 1/20W 1% 0201 SMD CRCW020160R4FKED
RES 60.4ohm 1/20W 1% 0201 SMD

RES 60.4ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020160R4FKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020160R4FKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020160R4FKEDDKR-ND
RES SMD 60.4 OHM 1% 1/20W 0201

RES SMD 60.4 OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020160R4FKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020160R4FKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020160R4FKEDTR-ND
60.4 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

60.4 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020160R4FKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020160R4FKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020160R4FKEDCT-ND
RES SMD 60.4 OHM 1% 1/20W 0201

RES SMD 60.4 OHM 1% 1/20W 0201

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW020160R4FKED 541-CRCW020160R4FKEDDKR-ND
Product Name RES 60.4 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201
Resistance Range 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573136 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 10 ohms
View Details
Through Hole Resistors - 2019-CF1/2C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details