Vishay Precision Group RES 60.4K OHM 1/20W 1% 0201 SMD CRCW020160K4FNED

Description
RES 60.4Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 60.4Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4K OHM 1/20W 1% 0201 SMD - CRCW020160K4FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1/20W 1% 0201 SMD
CRCW020160K4FNED
RES 60.4K OHM 1/20W 1% 0201 SMD CRCW020160K4FNED
RES 60.4Kohm 1/20W 1% 0201 SMD

RES 60.4Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020160K4FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020160K4FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020160K4FNEDTR-ND
60.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

60.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020160K4FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020160K4FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020160K4FNEDCT-ND
60.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

60.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020160K4FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020160K4FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020160K4FNEDDKR-ND
60.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

60.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 60.4 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8661 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 60.4 Kohm, 50 Mw, 1%; Resistance Vishay
84W8661
Thick Film Resistor, 60.4 Kohm, 50 Mw, 1%; Resistance Vishay 84W8661
THICK FILM RESISTOR, 60.4 KOHM, 50 mW, 1%; Resistance:60.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 60.4 KOHM, 50 mW, 1%; Resistance:60.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 60K4, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3712 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 60K4, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3712
Res, Thick Film, 60K4, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3712
RES, THICK FILM, 60K4, 1%, 0.05W, 0201, REEL; Resistance:60.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 60K4, 1%, 0.05W, 0201, REEL; Resistance:60.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW020160K4FNED 541-CRCW020160K4FNEDTR-ND 84W8661
Product Name RES 60.4K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 60.4 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 60400 ohms 60400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567459P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details