Vishay Intertechnology, Inc. RES 60.4K OHM 1/20W 1% 0201 SMD CRCW020160K4FKED

Description
RES 60.4Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 60.4Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4K OHM 1/20W 1% 0201 SMD - CRCW020160K4FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1/20W 1% 0201 SMD
CRCW020160K4FKED
RES 60.4K OHM 1/20W 1% 0201 SMD CRCW020160K4FKED
RES 60.4Kohm 1/20W 1% 0201 SMD

RES 60.4Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020160K4FKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020160K4FKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020160K4FKEDTR-ND
60.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

60.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020160K4FKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020160K4FKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020160K4FKEDCT-ND
RES SMD 60.4K OHM 1% 1/20W 0201

RES SMD 60.4K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020160K4FKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020160K4FKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020160K4FKEDDKR-ND
RES SMD 60.4K OHM 1% 1/20W 0201

RES SMD 60.4K OHM 1% 1/20W 0201

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW020160K4FKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020160K4FKED
Resistors - Chip Resistor - Surface Mount CRCW020160K4FKED
RES SMD 60.4K OHM 1% 1/20W 0201

RES SMD 60.4K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW020160K4FKED 541-CRCW020160K4FKEDTR-ND CRCW020160K4FKED
Product Name RES 60.4K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric)
Resistance Range 60400 ohms 60400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD475GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details