Vishay Precision Group Chip Resistor - Surface Mount CRCW0201604RFNED

Description
604 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
604 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201604RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201604RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201604RFNEDTR-ND
604 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

604 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201604RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201604RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201604RFNEDCT-ND
604 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

604 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201604RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201604RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201604RFNEDDKR-ND
604 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

604 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 604 OHM 1/20W 1% 0201 SMD - CRCW0201604RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1/20W 1% 0201 SMD
CRCW0201604RFNED
RES 604 OHM 1/20W 1% 0201 SMD CRCW0201604RFNED
RES 604ohm 1/20W 1% 0201 SMD

RES 604ohm 1/20W 1% 0201 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0201604RFNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201604RFNED
Resistors - Chip Resistor - Surface Mount CRCW0201604RFNED
RES SMD 604 OHM 1% 1/20W 0201

RES SMD 604 OHM 1% 1/20W 0201

Supplier's Site
Res, Thick Film, 604R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3715 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 604R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3715
Res, Thick Film, 604R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3715
RES, THICK FILM, 604R, 1%, 0.05W, 0201, REEL; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 604R, 1%, 0.05W, 0201, REEL; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 604 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8664 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 604 Ohm, 50 Mw, 1%; Resistance Vishay
84W8664
Thick Film Resistor, 604 Ohm, 50 Mw, 1%; Resistance Vishay 84W8664
THICK FILM RESISTOR, 604 OHM, 50 mW, 1%; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 604 OHM, 50 mW, 1%; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW0201604RFNEDTR-ND CRCW0201604RFNED CRCW0201604RFNED 72W3715 84W8664
Product Name Chip Resistor - Surface Mount RES 604 OHM 1/20W 1% 0201 SMD Resistors - Chip Resistor - Surface Mount Res, Thick Film, 604R, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 604 Ohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 604 ohms 604 ohms 604 ohms 604 ohms 604 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567815P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details