Vishay Precision Group Chip Resistor - Surface Mount CRCW02015M90FNED

Description
5.9 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
5.9 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW02015M90FNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW02015M90FNED-ND
Chip Resistor - Surface Mount CRCW02015M90FNED-ND
5.9 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

5.9 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 5M9, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3657 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5M9, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3657
Res, Thick Film, 5M9, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3657
RES, THICK FILM, 5M9, 1%, 0.05W, 0201, REEL; Resistance:5.9Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 5M9, 1%, 0.05W, 0201, REEL; Resistance:5.9Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 5.9 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8609 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 5.9 Mohm, 50 Mw, 1%; Resistance Vishay
84W8609
Thick Film Resistor, 5.9 Mohm, 50 Mw, 1%; Resistance Vishay 84W8609
THICK FILM RESISTOR, 5.9 MOHM, 50 mW, 1%; Resistance:5.9Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 5.9 MOHM, 50 mW, 1%; Resistance:5.9Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW02015M90FNED-ND 72W3657 84W8609
Product Name Chip Resistor - Surface Mount Res, Thick Film, 5M9, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 5.9 Mohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers