Vishay Precision Group Chip Resistor - Surface Mount CRCW02015M76FNED

Description
5.76 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
5.76 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW02015M76FNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW02015M76FNED-ND
Chip Resistor - Surface Mount CRCW02015M76FNED-ND
5.76 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

5.76 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 5M76, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3656 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5M76, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3656
Res, Thick Film, 5M76, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3656
RES, THICK FILM, 5M76, 1%, 0.05W, 0201, REEL; Resistance:5.76Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5M76, 1%, 0.05W, 0201, REEL; Resistance:5.76Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5M76, 1%, 0.05W, 0201; Resistance Vishay - 84W8608 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5M76, 1%, 0.05W, 0201; Resistance Vishay
84W8608
Res, Thick Film, 5M76, 1%, 0.05W, 0201; Resistance Vishay 84W8608
RES, THICK FILM, 5M76, 1%, 0.05W, 0201; Resistance:5.76Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 5M76, 1%, 0.05W, 0201; Resistance:5.76Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW02015M76FNED-ND 72W3656 84W8608
Product Name Chip Resistor - Surface Mount Res, Thick Film, 5M76, 1%, 0.05W, 0201, Reel; Resistance Vishay Res, Thick Film, 5M76, 1%, 0.05W, 0201; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details