Vishay Precision Group Chip Resistor - Surface Mount CRCW02015M62FNED

Description
5.62 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
5.62 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW02015M62FNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW02015M62FNED-ND
Chip Resistor - Surface Mount CRCW02015M62FNED-ND
5.62 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

5.62 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 5.62 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8607 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 5.62 Mohm, 50 Mw, 1%; Resistance Vishay
84W8607
Thick Film Resistor, 5.62 Mohm, 50 Mw, 1%; Resistance Vishay 84W8607
THICK FILM RESISTOR, 5.62 MOHM, 50 mW, 1%; Resistance:5.62Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 5.62 MOHM, 50 mW, 1%; Resistance:5.62Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5M62, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3655 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5M62, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3655
Res, Thick Film, 5M62, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3655
RES, THICK FILM, 5M62, 1%, 0.05W, 0201, REEL; Resistance:5.62Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5M62, 1%, 0.05W, 0201, REEL; Resistance:5.62Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW02015M62FNED-ND 84W8607
Product Name Chip Resistor - Surface Mount Thick Film Resistor, 5.62 Mohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details