Vishay Precision Group Chip Resistor - Surface Mount CRCW02015M36FNED

Description
5.36 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
5.36 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW02015M36FNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW02015M36FNED-ND
Chip Resistor - Surface Mount CRCW02015M36FNED-ND
5.36 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

5.36 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 5M36, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3652 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5M36, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3652
Res, Thick Film, 5M36, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3652
RES, THICK FILM, 5M36, 1%, 0.05W, 0201, REEL; Resistance:5.36Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5M36, 1%, 0.05W, 0201, REEL; Resistance:5.36Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 5.36 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8604 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 5.36 Mohm, 50 Mw, 1%; Resistance Vishay
84W8604
Thick Film Resistor, 5.36 Mohm, 50 Mw, 1%; Resistance Vishay 84W8604
THICK FILM RESISTOR, 5.36 MOHM, 50 mW, 1%; Resistance:5.36Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 5.36 MOHM, 50 mW, 1%; Resistance:5.36Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW02015M36FNED-ND 72W3652
Product Name Chip Resistor - Surface Mount Res, Thick Film, 5M36, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details