Vishay Precision Group RES 5.76K OHM 1/20W 1% 0201 SMD CRCW02015K76FNED

Description
RES 5.76Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 5.76Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.76K OHM 1/20W 1% 0201 SMD - CRCW02015K76FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76K OHM 1/20W 1% 0201 SMD
CRCW02015K76FNED
RES 5.76K OHM 1/20W 1% 0201 SMD CRCW02015K76FNED
RES 5.76Kohm 1/20W 1% 0201 SMD

RES 5.76Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02015K76FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02015K76FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02015K76FNEDTR-ND
5.76 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

5.76 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02015K76FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02015K76FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02015K76FNEDDKR-ND
5.76 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

5.76 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02015K76FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02015K76FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02015K76FNEDCT-ND
5.76 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

5.76 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 5K76, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3647 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K76, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3647
Res, Thick Film, 5K76, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3647
RES, THICK FILM, 5K76, 1%, 0.05W, 0201, REEL; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5K76, 1%, 0.05W, 0201, REEL; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 5.76 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8599 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 5.76 Kohm, 50 Mw, 1%; Resistance Vishay
84W8599
Thick Film Resistor, 5.76 Kohm, 50 Mw, 1%; Resistance Vishay 84W8599
THICK FILM RESISTOR, 5.76 KOHM, 50 mW, 1%; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 5.76 KOHM, 50 mW, 1%; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW02015K76FNED 541-CRCW02015K76FNEDTR-ND 72W3647
Product Name RES 5.76K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 5K76, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 5760 ohms 5760 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details