Vishay Intertechnology, Inc. RES 5.6K OHM 1/20W 5% 0201 SMD CRCW02015K60JNED

Description
RES 5.6Kohm 1/20W 5% 0201 SMD
Request a Quote Datasheet
Description
RES 5.6Kohm 1/20W 5% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6K OHM 1/20W 5% 0201 SMD - CRCW02015K60JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 1/20W 5% 0201 SMD
CRCW02015K60JNED
RES 5.6K OHM 1/20W 5% 0201 SMD CRCW02015K60JNED
RES 5.6Kohm 1/20W 5% 0201 SMD

RES 5.6Kohm 1/20W 5% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-5.6KAGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.6KAGTR-ND
Chip Resistor - Surface Mount 541-5.6KAGTR-ND
5.6 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

5.6 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.6KAGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.6KAGCT-ND
Chip Resistor - Surface Mount 541-5.6KAGCT-ND
5.6 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

5.6 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Crcw0201 200 5K6 5% Et7 E3 Rohs Compliant Vishay - 48P7370 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 200 5K6 5% Et7 E3 Rohs Compliant Vishay
48P7370
Crcw0201 200 5K6 5% Et7 E3 Rohs Compliant Vishay 48P7370
CRCW0201 200 5K6 5% ET7 E3 ROHS COMPLIANT: YES

CRCW0201 200 5K6 5% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW02015K60JNED 541-5.6KAGTR-ND 48P7370
Product Name RES 5.6K OHM 1/20W 5% 0201 SMD Chip Resistor - Surface Mount Crcw0201 200 5K6 5% Et7 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201
Resistance Range 5600 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 2567559P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0047 ohms
View Details