Vishay Precision Group RES 5.60K OHM 1/20W 1% 0201 SMD CRCW02015K60FNED

Description
RES 5.60Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 5.60Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.60K OHM 1/20W 1% 0201 SMD - CRCW02015K60FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.60K OHM 1/20W 1% 0201 SMD
CRCW02015K60FNED
RES 5.60K OHM 1/20W 1% 0201 SMD CRCW02015K60FNED
RES 5.60Kohm 1/20W 1% 0201 SMD

RES 5.60Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02015K60FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02015K60FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02015K60FNEDTR-ND
5.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

5.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02015K60FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02015K60FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02015K60FNEDDKR-ND
5.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

5.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02015K60FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02015K60FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02015K60FNEDCT-ND
5.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

5.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 5.6 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8597 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 5.6 Kohm, 50 Mw, 1%; Resistance Vishay
84W8597
Thick Film Resistor, 5.6 Kohm, 50 Mw, 1%; Resistance Vishay 84W8597
THICK FILM RESISTOR, 5.6 KOHM, 50 mW, 1%; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 5.6 KOHM, 50 mW, 1%; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5K6, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3645 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K6, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3645
Res, Thick Film, 5K6, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3645
RES, THICK FILM, 5K6, 1%, 0.05W, 0201, REEL; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 5K6, 1%, 0.05W, 0201, REEL; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW02015K60FNED 541-CRCW02015K60FNEDTR-ND 84W8597 72W3645
Product Name RES 5.60K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 5.6 Kohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 5K6, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 5600 ohms 5600 ohms 5600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers