Vishay Precision Group RES 5.49K OHM 1/20W 1% 0201 SMD CRCW02015K49FNED

Description
RES 5.49Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 5.49Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49K OHM 1/20W 1% 0201 SMD - CRCW02015K49FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49K OHM 1/20W 1% 0201 SMD
CRCW02015K49FNED
RES 5.49K OHM 1/20W 1% 0201 SMD CRCW02015K49FNED
RES 5.49Kohm 1/20W 1% 0201 SMD

RES 5.49Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02015K49FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02015K49FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02015K49FNEDTR-ND
5.49 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

5.49 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02015K49FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02015K49FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02015K49FNEDDKR-ND
5.49 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

5.49 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02015K49FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02015K49FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02015K49FNEDCT-ND
5.49 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

5.49 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 5K49, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3644 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K49, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3644
Res, Thick Film, 5K49, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3644
RES, THICK FILM, 5K49, 1%, 0.05W, 0201, REEL; Resistance:5.49kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5K49, 1%, 0.05W, 0201, REEL; Resistance:5.49kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistance Vishay - 55T1111 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
55T1111
Resistance Vishay 55T1111
Resistance:5.49kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:30V RoHS Compliant: Yes

Resistance:5.49kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW02015K49FNED 541-CRCW02015K49FNEDTR-ND 72W3644 55T1111
Product Name RES 5.49K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 5K49, 1%, 0.05W, 0201, Reel; Resistance Vishay Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 5490 ohms 5490 ohms 5490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data