Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW02015K36FKED

Description
5.36 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
5.36 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5.36KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.36KAABCT-ND
Chip Resistor - Surface Mount 541-5.36KAABCT-ND
5.36 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

5.36 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.36KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.36KAABDKR-ND
Chip Resistor - Surface Mount 541-5.36KAABDKR-ND
5.36 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

5.36 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.36KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.36KAABTR-ND
Chip Resistor - Surface Mount 541-5.36KAABTR-ND
5.36 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

5.36 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 5.36K OHM 1/20W 1% 0201 SMD - CRCW02015K36FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36K OHM 1/20W 1% 0201 SMD
CRCW02015K36FKED
RES 5.36K OHM 1/20W 1% 0201 SMD CRCW02015K36FKED
RES 5.36Kohm 1/20W 1% 0201 SMD

RES 5.36Kohm 1/20W 1% 0201 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW02015K36FKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW02015K36FKED
Resistors - Chip Resistor - Surface Mount CRCW02015K36FKED
RES SMD 5.36K OHM 1% 1/20W 0201

RES SMD 5.36K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 541-5.36KAABCT-ND CRCW02015K36FKED CRCW02015K36FKED
Product Name Chip Resistor - Surface Mount RES 5.36K OHM 1/20W 1% 0201 SMD Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0603; 0201 (0603 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573290 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3300 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details