Vishay Precision Group Chip Resistor - Surface Mount CRCW02015K23FNED

Description
5.23 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
5.23 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02015K23FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02015K23FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02015K23FNEDTR-ND
5.23 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

5.23 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02015K23FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02015K23FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02015K23FNEDCT-ND
5.23 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

5.23 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02015K23FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02015K23FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02015K23FNEDDKR-ND
5.23 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

5.23 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 5.23K OHM 1/20W 1% 0201 SMD - CRCW02015K23FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23K OHM 1/20W 1% 0201 SMD
CRCW02015K23FNED
RES 5.23K OHM 1/20W 1% 0201 SMD CRCW02015K23FNED
RES 5.23Kohm 1/20W 1% 0201 SMD

RES 5.23Kohm 1/20W 1% 0201 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW02015K23FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW02015K23FNED
Resistors - Chip Resistor - Surface Mount CRCW02015K23FNED
RES SMD 5.23K OHM 1% 1/20W 0201

RES SMD 5.23K OHM 1% 1/20W 0201

Supplier's Site
Res, Thick Film, 5K23, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3642 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K23, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3642
Res, Thick Film, 5K23, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3642
RES, THICK FILM, 5K23, 1%, 0.05W, 0201, REEL; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5K23, 1%, 0.05W, 0201, REEL; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 5.23 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8595 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 5.23 Kohm, 50 Mw, 1%; Resistance Vishay
84W8595
Thick Film Resistor, 5.23 Kohm, 50 Mw, 1%; Resistance Vishay 84W8595
THICK FILM RESISTOR, 5.23 KOHM, 50 mW, 1%; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 5.23 KOHM, 50 mW, 1%; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW02015K23FNEDTR-ND CRCW02015K23FNED CRCW02015K23FNED 72W3642
Product Name Chip Resistor - Surface Mount RES 5.23K OHM 1/20W 1% 0201 SMD Resistors - Chip Resistor - Surface Mount Res, Thick Film, 5K23, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1544FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details