Vishay Precision Group RES 5.10K OHM 1/20W 1% 0201 SMD CRCW02015K10FNED

Description
RES 5.10Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 5.10Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.10K OHM 1/20W 1% 0201 SMD - CRCW02015K10FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.10K OHM 1/20W 1% 0201 SMD
CRCW02015K10FNED
RES 5.10K OHM 1/20W 1% 0201 SMD CRCW02015K10FNED
RES 5.10Kohm 1/20W 1% 0201 SMD

RES 5.10Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02015K10FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02015K10FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02015K10FNEDTR-ND
5.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

5.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02015K10FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02015K10FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02015K10FNEDDKR-ND
5.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

5.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02015K10FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02015K10FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02015K10FNEDCT-ND
5.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

5.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 5K1, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3640 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K1, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3640
Res, Thick Film, 5K1, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3640
RES, THICK FILM, 5K1, 1%, 0.05W, 0201, REEL; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 5K1, 1%, 0.05W, 0201, REEL; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.1 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8755 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.1 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8755
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.1 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8755
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.1 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.1 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW02015K10FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW02015K10FNED
Resistors - Chip Resistor - Surface Mount CRCW02015K10FNED
RES SMD 5.1K OHM 1% 1/20W 0201

RES SMD 5.1K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW02015K10FNED 541-CRCW02015K10FNEDTR-ND 72W3640 26W8755 CRCW02015K10FNED
Product Name RES 5.10K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 5K1, 1%, 0.05W, 0201, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.1 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD) 0201; 0603; 0201 (0603 Metric)
Resistance Range 5100 ohms 5100 ohms 5100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52300 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details