Vishay Precision Group RES 5.10K OHM 1/20W 1% 0201 SMD CRCW02015K10FKED

Description
RES 5.10Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 5.10Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.10K OHM 1/20W 1% 0201 SMD - CRCW02015K10FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.10K OHM 1/20W 1% 0201 SMD
CRCW02015K10FKED
RES 5.10K OHM 1/20W 1% 0201 SMD CRCW02015K10FKED
RES 5.10Kohm 1/20W 1% 0201 SMD

RES 5.10Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-5.10KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.10KAABDKR-ND
Chip Resistor - Surface Mount 541-5.10KAABDKR-ND
5.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

5.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.10KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.10KAABTR-ND
Chip Resistor - Surface Mount 541-5.10KAABTR-ND
5.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

5.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.10KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.10KAABCT-ND
Chip Resistor - Surface Mount 541-5.10KAABCT-ND
5.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

5.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 5K1, 0.05W, 0201; Resistance Vishay - 79R9008 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K1, 0.05W, 0201; Resistance Vishay
79R9008
Res, Thick Film, 5K1, 0.05W, 0201; Resistance Vishay 79R9008
RES, THICK FILM, 5K1, 0.05W, 0201; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 5K1, 0.05W, 0201; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K1, 1%, 0.05W, Thick Film, Smd; Resistance Vishay - 85AJ1011 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 1%, 0.05W, Thick Film, Smd; Resistance Vishay
85AJ1011
Res, 5K1, 1%, 0.05W, Thick Film, Smd; Resistance Vishay 85AJ1011
RES, 5K1, 1%, 0.05W, THICK FILM, SMD; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, 5K1, 1%, 0.05W, THICK FILM, SMD; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW02015K10FKED 541-5.10KAABDKR-ND 79R9008
Product Name RES 5.10K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 5K1, 0.05W, 0201; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 5100 ohms 5100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1879061-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3000 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6653FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details