Vishay Precision Group RES 59.0 OHM 1/20W 1% 0201 SMD CRCW020159R0FNED

Description
RES 59.0ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 59.0ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59.0 OHM 1/20W 1% 0201 SMD - CRCW020159R0FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59.0 OHM 1/20W 1% 0201 SMD
CRCW020159R0FNED
RES 59.0 OHM 1/20W 1% 0201 SMD CRCW020159R0FNED
RES 59.0ohm 1/20W 1% 0201 SMD

RES 59.0ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020159R0FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020159R0FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020159R0FNEDTR-ND
59 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

59 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020159R0FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020159R0FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020159R0FNEDDKR-ND
59 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

59 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020159R0FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020159R0FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020159R0FNEDCT-ND
59 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

59 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW020159R0FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020159R0FNED
Resistors - Chip Resistor - Surface Mount CRCW020159R0FNED
RES SMD 59 OHM 1% 1/20W 0201

RES SMD 59 OHM 1% 1/20W 0201

Supplier's Site
Thick Film Resistor, 59 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8640 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 59 Ohm, 50 Mw, 1%; Resistance Vishay
84W8640
Thick Film Resistor, 59 Ohm, 50 Mw, 1%; Resistance Vishay 84W8640
THICK FILM RESISTOR, 59 OHM, 50 mW, 1%; Resistance:59ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 59 OHM, 50 mW, 1%; Resistance:59ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 59R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3691 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 59R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3691
Res, Thick Film, 59R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3691
RES, THICK FILM, 59R, 1%, 0.05W, 0201, REEL; Resistance:59ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 59R, 1%, 0.05W, 0201, REEL; Resistance:59ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW020159R0FNED 541-CRCW020159R0FNEDTR-ND CRCW020159R0FNED 84W8640 72W3691
Product Name RES 59.0 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 59 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 59R, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 59 ohms 59 ohms 59 ohms 59 ohms 59 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676443-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 825 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details