Vishay Intertechnology, Inc. RES 590K OHM 1/20W 1% 0201 SMD CRCW0201590KFKED

Description
RES 590Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 590Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590K OHM 1/20W 1% 0201 SMD - CRCW0201590KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590K OHM 1/20W 1% 0201 SMD
CRCW0201590KFKED
RES 590K OHM 1/20W 1% 0201 SMD CRCW0201590KFKED
RES 590Kohm 1/20W 1% 0201 SMD

RES 590Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0201590KFKED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0201590KFKED-ND
Chip Resistor - Surface Mount CRCW0201590KFKED-ND
590 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

590 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0201590KFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0201590KFKED
Chip Resistor - Surface Mount CRCW0201590KFKED
RES SMD 590K OHM 1% 1/20W 0201

RES SMD 590K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW0201590KFKED CRCW0201590KFKED-ND CRCW0201590KFKED
Product Name RES 590K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201
Resistance Range 590000 ohms 590000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details