Vishay Precision Group Chip Resistor - Surface Mount CRCW020157R6FNED

Description
57.6 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
57.6 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW020157R6FNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW020157R6FNED-ND
Chip Resistor - Surface Mount CRCW020157R6FNED-ND
57.6 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

57.6 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 57.6 OHM 1/20W 1% 0201 SMD - CRCW020157R6FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6 OHM 1/20W 1% 0201 SMD
CRCW020157R6FNED
RES 57.6 OHM 1/20W 1% 0201 SMD CRCW020157R6FNED
RES 57.6ohm 1/20W 1% 0201 SMD

RES 57.6ohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 57R6, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3687 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 57R6, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3687
Res, Thick Film, 57R6, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3687
RES, THICK FILM, 57R6, 1%, 0.05W, 0201, REEL; Resistance:57.6ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 57R6, 1%, 0.05W, 0201, REEL; Resistance:57.6ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 57R6, 1%, 0.05W, 0201; Resistance Vishay - 84W8637 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 57R6, 1%, 0.05W, 0201; Resistance Vishay
84W8637
Res, Thick Film, 57R6, 1%, 0.05W, 0201; Resistance Vishay 84W8637
RES, THICK FILM, 57R6, 1%, 0.05W, 0201; Resistance:57.6ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 57R6, 1%, 0.05W, 0201; Resistance:57.6ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW020157R6FNED-ND CRCW020157R6FNED 72W3687 84W8637
Product Name Chip Resistor - Surface Mount RES 57.6 OHM 1/20W 1% 0201 SMD Res, Thick Film, 57R6, 1%, 0.05W, 0201, Reel; Resistance Vishay Res, Thick Film, 57R6, 1%, 0.05W, 0201; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 57.6 ohms 57.6 ohms 57.6 ohms 57.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details