Vishay Precision Group Chip Resistor - Surface Mount CRCW020157K6FNED

Description
57.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
57.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020157K6FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020157K6FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020157K6FNEDTR-ND
57.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

57.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020157K6FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020157K6FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020157K6FNEDCT-ND
57.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

57.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020157K6FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020157K6FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020157K6FNEDDKR-ND
57.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

57.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 57.6K OHM 1/20W 1% 0201 SMD - CRCW020157K6FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6K OHM 1/20W 1% 0201 SMD
CRCW020157K6FNED
RES 57.6K OHM 1/20W 1% 0201 SMD CRCW020157K6FNED
RES 57.6Kohm 1/20W 1% 0201 SMD

RES 57.6Kohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 57K6, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3686 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 57K6, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3686
Res, Thick Film, 57K6, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3686
RES, THICK FILM, 57K6, 1%, 0.05W, 0201, REEL; Resistance:57.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 57K6, 1%, 0.05W, 0201, REEL; Resistance:57.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 57.6 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8636 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 57.6 Kohm, 50 Mw, 1%; Resistance Vishay
84W8636
Thick Film Resistor, 57.6 Kohm, 50 Mw, 1%; Resistance Vishay 84W8636
THICK FILM RESISTOR, 57.6 KOHM, 50 mW, 1%; Resistance:57.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 57.6 KOHM, 50 mW, 1%; Resistance:57.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW020157K6FNEDTR-ND CRCW020157K6FNED 72W3686
Product Name Chip Resistor - Surface Mount RES 57.6K OHM 1/20W 1% 0201 SMD Res, Thick Film, 57K6, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers